Alpha Wire Multi-Conductor & Paired Cables 35170/15 BK199

Description
35170/15 BLACK BULK FT
Request a Quote
Description
35170/15 BLACK BULK FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 3 / Bulk Ft Alpha Wire, part number 90R4324, features a construction of 15 conductors, each with an 18 AWG stranded tinned copper (TC) design. The insulation is made of nominal PVC with a wall thickness of 0.016 inches. The cable assembly includes a minimum of 2.3 twists per foot and is wrapped with clear Mylar tape for added protection. It is shielded with A/P/A tape providing a minimum of 70% coverage, and includes a drain wire of the same gauge. The jacket is constructed from polyethylene (PE) with a nominal wall thickness of 0.032 inches, available in multiple colors including slate, black, yellow, and orange. The product is rated for a temperature range of -30 to 80°C and has a voltage rating of 300 VRMS. It is designed for direct burial and offers sunlight resistance. The cable has a maximum pull tension of 208 lbs and a bend radius of 10 times the cable diameter. This product complies with various environmental regulations, including CE, RoHS, and California Proposition 65, ensuring it meets safety and environmental standards. The capacitance is nominally 51 pF/ft at 1 kHz, with a conductor DCR of 7.2 Ω per 1000 ft at 20°C. This information is crucial for engineers considering the suitability of this wire for their specific applications.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 3 / Bulk Ft Alpha Wire, part number 90R4324, features a construction of 15 conductors, each with an 18 AWG stranded tinned copper (TC) design. The insulation is made of nominal PVC with a wall thickness of 0.016 inches. The cable assembly includes a minimum of 2.3 twists per foot and is wrapped with clear Mylar tape for added protection. It is shielded with A/P/A tape providing a minimum of 70% coverage, and includes a drain wire of the same gauge. The jacket is constructed from polyethylene (PE) with a nominal wall thickness of 0.032 inches, available in multiple colors including slate, black, yellow, and orange. The product is rated for a temperature range of -30 to 80°C and has a voltage rating of 300 VRMS. It is designed for direct burial and offers sunlight resistance. The cable has a maximum pull tension of 208 lbs and a bend radius of 10 times the cable diameter. This product complies with various environmental regulations, including CE, RoHS, and California Proposition 65, ensuring it meets safety and environmental standards. The capacitance is nominally 51 pF/ft at 1 kHz, with a conductor DCR of 7.2 Ω per 1000 ft at 20°C. This information is crucial for engineers considering the suitability of this wire for their specific applications.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 35170/15 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
35170/15 BK199
Multi-Conductor & Paired Cables 35170/15 BK199
35170/15 BLACK BULK FT

35170/15 BLACK BULK FT

Buy Now
Xtra-Guard 3 / Bulk Ft Alpha Wire - 90R4324 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 3 / Bulk Ft Alpha Wire
90R4324
Xtra-Guard 3 / Bulk Ft Alpha Wire 90R4324
XTRA-GUARD 3 / BULK FT

XTRA-GUARD 3 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 35170/15 BK199 90R4324
Product Name Multi-Conductor & Paired Cables Xtra-Guard 3 / Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details