Alpha Wire Multiple Conductor Cables 3496C SL005

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 3496CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3496CSL005-ND
Multiple Conductor Cables 3496CSL005-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 3496C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3496C SL005
Multi-Conductor & Paired Cables 3496C SL005
3496C SLATE 100 FT

3496C SLATE 100 FT

Buy Now
Multipair Unshielded Cable, 6, 28 Awg, 7 X 0.127Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 28B6822 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 6, 28 Awg, 7 X 0.127Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
28B6822
Multipair Unshielded Cable, 6, 28 Awg, 7 X 0.127Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 28B6822
Multipair Unshielded Cable, 6, 28 AWG, 7 x 0.127mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multipair Unshielded Cable, 6, 28 AWG, 7 x 0.127mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 6 Pair - Gray - 300V - 100ft - Alpha 3496C SL005 - ALP3496C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 6 Pair - Gray - 300V - 100ft - Alpha 3496C SL005
ALP3496C-SL005
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 6 Pair - Gray - 300V - 100ft - Alpha 3496C SL005 ALP3496C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, 3496C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3496C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.305 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, 3496C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3496C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.305 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 3496CSL005-ND 3496C SL005 28B6822 ALP3496C-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Multipair Unshielded Cable, 6, 28 Awg, 7 X 0.127Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 6 Pair - Gray - 300V - 100ft - Alpha 3496C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details