The Shielded Multipair Cable 6Pr 1000Ft 300V Gray is designed for low voltage applications, featuring six pairs of 28 AWG stranded tinned copper conductors. The cable has a nominal insulation thickness of 0.013 inches made from polypropylene foam, and is shielded with aluminum/Mylar tape providing a minimum 25% overlap, along with a tinned copper drain wire. The jacket is made of PVC with a nominal thickness of 0.035 inches and is colored gray. This cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -20 to 80°C. It has a minimum bend radius of 10 times the cable diameter and a maximum pull tension of 23.1 lbs. The cable complies with UL AWM/STYLE 2919 and CSA standards, making it suitable for various applications. Additionally, it meets RoHS compliance and does not contain substances of very high concern as per REACH regulations.
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 3496C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3496C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.305 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTIPAIR CABLE 6PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Drop Ship:YesRoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 3496C SL001 | 3496CSL001-ND | ALP3496C-SL001 | 66F2056 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 3496C SL001 | Shielded Multipair Cable 6Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polypropylene | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |