Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, 3495C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3495C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.284 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
3495C SLATE 100 FT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 3495C SL005 | ALP3495C-SL005 | 28B6820 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 5 Pair - Gray - 300V - 100ft - Alpha 3495C SL005 | 3495C Slate 100 Ft Rohs Compliant Alpha Wire |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Braid; Foil Braid; Foil Braid | ||
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | RoHS |