Alpha Wire Multi-Conductor & Paired Cables 3480/12C SL002

Description
3480/12C SLATE 500 FT
Request a Quote Datasheet
Description
3480/12C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3480/12C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3480/12C SL002
Multi-Conductor & Paired Cables 3480/12C SL002
3480/12C SLATE 500 FT

3480/12C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 3480/12CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3480/12CSL002-ND
Multiple Conductor Cables 3480/12CSL002-ND
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)

25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
3480/12C Slate 500 Ft Rohs Compliant Alpha Wire - 28B6807 - Newark, An Avnet Company
Chicago, IL, United States
3480/12C Slate 500 Ft Rohs Compliant Alpha Wire
28B6807
3480/12C Slate 500 Ft Rohs Compliant Alpha Wire 28B6807
3480/12C SLATE 500 FT ROHS COMPLIANT: YES

3480/12C SLATE 500 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG & 28 AWG 1 + 12 Pair - Gray - 300V - 500ft - Alpha 3480/12C SL002 - ALP3480/12C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG & 28 AWG 1 + 12 Pair - Gray - 300V - 500ft - Alpha 3480/12C SL002
ALP3480/12C-SL002
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG & 28 AWG 1 + 12 Pair - Gray - 300V - 500ft - Alpha 3480/12C SL002 ALP3480/12C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 3480/12C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3480/12C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 & 28 NUMBER OF CONDUCTORS : 1 + 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.342 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 3480/12C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3480/12C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 & 28 NUMBER OF CONDUCTORS : 1 + 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.342 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 3480/12C SL002 3480/12CSL002-ND 28B6807 ALP3480/12C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables 3480/12C Slate 500 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG & 28 AWG 1 + 12 Pair - Gray - 300V - 500ft - Alpha 3480/12C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details