Alpha Wire Multi-Conductor & Paired Cables 3470C SL001

Description
3470C SLATE 1000 FT
Request a Quote Datasheet
Description
3470C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3470C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3470C SL001
Multi-Conductor & Paired Cables 3470C SL001
3470C SLATE 1000 FT

3470C SLATE 1000 FT

Buy Now
Control Cable - 1872007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1872007
Control Cable 1872007
Alpha Wire 3470C SL001 Control Cable

Alpha Wire 3470C SL001 Control Cable

Supplier's Site
Multiple Conductor Cables - 3470CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3470CSL001-ND
Multiple Conductor Cables 3470CSL001-ND
10 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

10 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha 3470C SL001 - ALP3470C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha 3470C SL001
ALP3470C-SL001
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha 3470C SL001 ALP3470C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 3470C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3470C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.236 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 3470C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3470C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.236 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 10 Conductor, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 66F2039 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
66F2039
Shielded Multiconductor Cable, 10 Conductor, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 66F2039
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 28AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 28AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 3470C SL001 1872007 3470CSL001-ND ALP3470C-SL001 66F2039
Product Name Multi-Conductor & Paired Cables Control Cable Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha 3470C SL001 Shielded Multiconductor Cable, 10 Conductor, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Cable Length 1001 ft (3050 dm)
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details