Alpha Wire Multi-Conductor & Paired Cables 3470/50C SL002

Description
3470/50C SLATE 500 FT
Request a Quote Datasheet
Description
3470/50C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3470/50C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3470/50C SL002
Multi-Conductor & Paired Cables 3470/50C SL002
3470/50C SLATE 500 FT

3470/50C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 3470/50CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3470/50CSL002-ND
Multiple Conductor Cables 3470/50CSL002-ND
50 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)

50 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 50 Conductor - Gray - 300V - 500ft - Alpha 3470/50C SL002 - ALP3470/50C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 50 Conductor - Gray - 300V - 500ft - Alpha 3470/50C SL002
ALP3470/50C-SL002
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 50 Conductor - Gray - 300V - 500ft - Alpha 3470/50C SL002 ALP3470/50C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 3470/50C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3470/50C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.397 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 3470/50C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3470/50C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.397 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
3470/50C Slate 500 Ft Rohs Compliant Alpha Wire - 28B6803 - Newark, An Avnet Company
Chicago, IL, United States
3470/50C Slate 500 Ft Rohs Compliant Alpha Wire
28B6803
3470/50C Slate 500 Ft Rohs Compliant Alpha Wire 28B6803
3470/50C SLATE 500 FT ROHS COMPLIANT: YES

3470/50C SLATE 500 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 3470/50C SL002 3470/50CSL002-ND ALP3470/50C-SL002 28B6803
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 50 Conductor - Gray - 300V - 500ft - Alpha 3470/50C SL002 3470/50C Slate 500 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NAM0-54-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details