Alpha Wire Multiple Conductor Cables 3470/15C SL005

Description
15 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A3470/15C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A3470/15C-100-ND
Multiple Conductor Cables A3470/15C-100-ND
15 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 3470/15C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3470/15C SL005
Multi-Conductor & Paired Cables 3470/15C SL005
100' 15 CDR CABLE

100' 15 CDR CABLE

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 3470/15C SL005 - ALP3470/15C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 3470/15C SL005
ALP3470/15C-SL005
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 3470/15C SL005 ALP3470/15C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 3470/15C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3470/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.267 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 3470/15C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3470/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.267 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multiconductor Unshielded Cable, Control, 15, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 05F1721 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Control, 15, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
05F1721
Multiconductor Unshielded Cable, Control, 15, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 05F1721
Multiconductor Unshielded Cable, Control, 15, 28 AWG, 0.089 mm , 7 x 0.127mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Control, 15, 28 AWG, 0.089 mm , 7 x 0.127mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number A3470/15C-100-ND 3470/15C SL005 ALP3470/15C-SL005 05F1721
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 3470/15C SL005 Multiconductor Unshielded Cable, Control, 15, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
ZK2000-6700-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-2300/602-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers