Alpha Wire Multi-Conductor & Paired Cables 3467C SL005

Description
3467C SLATE 100 FT
Request a Quote Datasheet
Description
3467C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3467C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3467C SL005
Multi-Conductor & Paired Cables 3467C SL005
3467C SLATE 100 FT

3467C SLATE 100 FT

Buy Now
Multiple Conductor Cables - A3467C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A3467C-100-ND
Multiple Conductor Cables A3467C-100-ND
7 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Cable, 7Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire - 92F9374 - Newark, An Avnet Company
Chicago, IL, United States
Shld Cable, 7Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire
92F9374
Shld Cable, 7Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire 92F9374
SHLD CABLE, 7COND, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Jacket Material:PVC RoHS Compliant: Yes

SHLD CABLE, 7COND, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 7 Conductor - Gray - 300V - 100ft - Alpha 3467C SL005 - ALP3467C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 7 Conductor - Gray - 300V - 100ft - Alpha 3467C SL005
ALP3467C-SL005
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 7 Conductor - Gray - 300V - 100ft - Alpha 3467C SL005 ALP3467C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 3467C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3467C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.202 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 3467C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3467C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.202 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 3467C SL005 A3467C-100-ND 92F9374 ALP3467C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Cable, 7Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 7 Conductor - Gray - 300V - 100ft - Alpha 3467C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
ZK2000-A600-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details