Alpha Wire Multi-Conductor & Paired Cables 3450 SL001

Description
3450 SLATE 1000 FT
Request a Quote Datasheet
Description
3450 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3450 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3450 SL001
Multi-Conductor & Paired Cables 3450 SL001
3450 SLATE 1000 FT

3450 SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 10 Conductor, 16Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire - 92F6877 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 16Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire
92F6877
Shielded Multiconductor Cable, 10 Conductor, 16Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire 92F6877
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 16AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 16AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 10 Conductor - Gray - 1000V - 1000ft - Alpha 3450 SL001 - ALP3450-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 10 Conductor - Gray - 1000V - 1000ft - Alpha 3450 SL001
ALP3450-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 10 Conductor - Gray - 1000V - 1000ft - Alpha 3450 SL001 ALP3450-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 1000V, Gray, 1000ft, 3450 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3450 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.487 VOLTAGE : 1000V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 1000V, Gray, 1000ft, 3450 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3450 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.487 VOLTAGE : 1000V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 3450 SL001 92F6877 ALP3450-SL001
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 10 Conductor, 16Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 10 Conductor - Gray - 1000V - 1000ft - Alpha 3450 SL001
Standards / Certifications RoHS CE Marking; CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - RG174 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 75 C (-4 to 167 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details