Alpha Wire Multiple Conductor Cables 3420 SL001

Description
20 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
20 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-3420SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-3420SL001-ND
Multiple Conductor Cables 216-3420SL001-ND
20 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)

20 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 3420 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3420 SL001
Multi-Conductor & Paired Cables 3420 SL001
3420 SLATE 1000 FT

3420 SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 20 Conductor, 18Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire - 02F8149 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 20 Conductor, 18Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire
02F8149
Shielded Multiconductor Cable, 20 Conductor, 18Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire 02F8149
SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 18AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 18AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 20 Conductor - Gray - 1000V - 1000ft - Alpha 3420 SL001 - ALP3420-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 20 Conductor - Gray - 1000V - 1000ft - Alpha 3420 SL001
ALP3420-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 20 Conductor - Gray - 1000V - 1000ft - Alpha 3420 SL001 ALP3420-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 1000V, Gray, 1000ft, 3420 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3420 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.55 VOLTAGE : 1000V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 1000V, Gray, 1000ft, 3420 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3420 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.55 VOLTAGE : 1000V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 216-3420SL001-ND 3420 SL001 02F8149 ALP3420-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 20 Conductor, 18Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 20 Conductor - Gray - 1000V - 1000ft - Alpha 3420 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details