Alpha Wire Multi-Conductor & Paired Cables 3415 SL005

Description
3415 SLATE 100 FT
Request a Quote Datasheet
Description
3415 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3415 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3415 SL005
Multi-Conductor & Paired Cables 3415 SL005
3415 SLATE 100 FT

3415 SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 15 Conductor - Gray - 1000V - 100ft - Alpha 3415 SL005 - ALP3415-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 15 Conductor - Gray - 1000V - 100ft - Alpha 3415 SL005
ALP3415-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 15 Conductor - Gray - 1000V - 100ft - Alpha 3415 SL005 ALP3415-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 1000V, Gray, 100ft, 3415 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3415 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.488 VOLTAGE : 1000V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 1000V, Gray, 100ft, 3415 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3415 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.488 VOLTAGE : 1000V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 15 Conductor, 18Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire - 02F8146 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 18Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire
02F8146
Shielded Multiconductor Cable, 15 Conductor, 18Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire 02F8146
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 18AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 18AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 3415 SL005 ALP3415-SL005 02F8146
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 15 Conductor - Gray - 1000V - 100ft - Alpha 3415 SL005 Shielded Multiconductor Cable, 15 Conductor, 18Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NBR250 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details