The Shielded Multiconductor Cable, part number 3410, features 10 conductors with an 18 AWG gauge and a length of 100 feet. It is rated for a maximum voltage of 1000 VRMS and is designed to operate within a temperature range of -55 to 105°C. The cable is constructed with a twisted design, providing a minimum of 2.5 twists per foot, and is shielded with a tinned copper braid that offers a minimum of 90% coverage for enhanced signal integrity. The insulation is made of PVC with a nominal wall thickness of 0.016 inches, while the outer jacket also consists of PVC with a nominal wall thickness of 0.035 inches. The cable complies with military specifications MIL-W-16878/Type C and meets the requirements of the EU Low Voltage Directive and RoHS compliance, ensuring it is free from hazardous substances. The cable's capacitance is nominally 53 pF/ft at 1 kHz, with a conductor DCR of 6.1 Ω per 1000 feet at 20°C. This product is suitable for applications requiring reliable performance in demanding environments.
Alpha Wire 3410 SL005 Control Cable
10 Conductor Multi-Conductor Cable Slate 18 AWG Braid 100.0' (30.5m)
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 18AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:10Conduct
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 1000V, Gray, 100ft, 3410 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3410 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.429 VOLTAGE : 1000V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 3410 SL005 | 1872002 | 3410SL005-ND | 02F8144 | ALP3410-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Control Cable | Multiple Conductor Cables | Shielded Multiconductor Cable, 10 Conductor, 18Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 10 Conductor - Gray - 1000V - 100ft - Alpha 3410 SL005 |
| Cable Length | 98.43 ft (300 dm) | ||||
| Standards / Certifications | RoHS | RoHS | CE Marking; CE Approved | ||
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride |