Alpha Wire Multi-Conductor & Paired Cables 3410 SL001

Description
3410 SLATE 1000 FT
Request a Quote Datasheet
Description
3410 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3410 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3410 SL001
Multi-Conductor & Paired Cables 3410 SL001
3410 SLATE 1000 FT

3410 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 3410SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3410SL001-ND
Multiple Conductor Cables 3410SL001-ND
10 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)

10 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Control Cable - 2775725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2775725
Control Cable 2775725
Alpha Wire 3410 SL001 Control Cable

Alpha Wire 3410 SL001 Control Cable

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 10 Conductor - Gray - 1000V - 1000ft - Alpha 3410 SL001 - ALP3410-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 10 Conductor - Gray - 1000V - 1000ft - Alpha 3410 SL001
ALP3410-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 10 Conductor - Gray - 1000V - 1000ft - Alpha 3410 SL001 ALP3410-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 1000V, Gray, 1000ft, 3410 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3410 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.429 VOLTAGE : 1000V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 1000V, Gray, 1000ft, 3410 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3410 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.429 VOLTAGE : 1000V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 10 Conductor, 18Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire - 02F8145 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 18Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire
02F8145
Shielded Multiconductor Cable, 10 Conductor, 18Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire 02F8145
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 18AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 18AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 3410 SL001 3410SL001-ND 2775725 ALP3410-SL001 02F8145
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Control Cable Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 10 Conductor - Gray - 1000V - 1000ft - Alpha 3410 SL001 Shielded Multiconductor Cable, 10 Conductor, 18Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NAM1-40-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details