Alpha Wire Multi-Conductor & Paired Cables 3336 SL001

Description
3336 SLATE 1000 FT
Request a Quote Datasheet
Description
3336 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3336 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3336 SL001
Multi-Conductor & Paired Cables 3336 SL001
3336 SLATE 1000 FT

3336 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 3336SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3336SL001-ND
Multiple Conductor Cables 3336SL001-ND
6 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 6 Conductor - Gray - 600V - 1000ft - Alpha 3336 SL001 - ALP3336-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 6 Conductor - Gray - 600V - 1000ft - Alpha 3336 SL001
ALP3336-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 6 Conductor - Gray - 600V - 1000ft - Alpha 3336 SL001 ALP3336-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 1000ft, 3336 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3336 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.246 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 1000ft, 3336 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3336 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.246 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 92F6871 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
92F6871
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 92F6871
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 3336 SL001 3336SL001-ND ALP3336-SL001 92F6871
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 6 Conductor - Gray - 600V - 1000ft - Alpha 3336 SL001 Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details