The Alpha Wire Communication and Control Cable, part number 3335, features a construction that includes a tinned copper conductor with a gauge of 22 AWG (19/34), insulated with a nominal PVC and nylon wall. The cable assembly consists of five twisted components with a minimum twist rate of 5.3 twists per foot, and is shielded with a tinned copper braid providing a minimum coverage of 90%. The outer jacket is made of PVC with a thickness of 0.020 inches and is colored slate. This cable is rated for a maximum operating temperature range of -55¬8C to 105¬8C and has a voltage rating of 600 VRMS. It exhibits low capacitance of 45 pF/ft at 1 kHz, which is beneficial for maintaining signal integrity over longer distances. The cable is compliant with various environmental regulations, including RoHS and REACH, and does not contain substances of very high concern as per EU regulations. Engineers considering this cable for communication and control applications should note its suitability for environments requiring flexibility and resistance to temperature extremes, as well as its compliance with military specifications (MIL-W-16878/Type B).
Get control of your communication and control applications
Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing
Communication and Control Typical applications:
Low capacitance cables for improved transmission distances and signal integrity.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 3335 |
| Product Name | Communication and Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 22 (19/34) AWG Tinned Copper', '0.032'] |
| Cable Shielding | Braid |