Alpha Wire Hook-Up Wire, 0.03Mm2, 30M, Yellow; Jacket Material Alpha Wire 33201 YL005

Description
HOOK-UP WIRE, 0.03MM2, 30M, YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.03MM2, 30M, YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.03Mm2, 30M, Yellow; Jacket Material Alpha Wire - 26Y9249 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.03Mm2, 30M, Yellow; Jacket Material Alpha Wire
26Y9249
Hook-Up Wire, 0.03Mm2, 30M, Yellow; Jacket Material Alpha Wire 26Y9249
HOOK-UP WIRE, 0.03MM2, 30M, YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes

HOOK-UP WIRE, 0.03MM2, 30M, YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26Y9249
Product Name Hook-Up Wire, 0.03Mm2, 30M, Yellow; Jacket Material Alpha Wire
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details