Alpha Wire Hook-up Wire 33201 SL005

Description
33201 Slate 100 FT
Request a Quote
Description
33201 Slate 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 33201 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
33201 SL005
Hook-up Wire 33201 SL005
33201 Slate 100 FT

33201 Slate 100 FT

Buy Now
33201 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878/6 Type ET - 32 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Gray - 100ft - ALP33201-SL005 - Lapp Tannehill
Savage, MN, United States
33201 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878/6 Type ET - 32 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Gray - 100ft
ALP33201-SL005
33201 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878/6 Type ET - 32 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Gray - 100ft ALP33201-SL005
Alpha Wire's MIL-W-16878/6 Type ET PTFE Wire for use in electrical applications requiring higher temperature and thermal/flame resistaNo Colore while resisting chemicals and solvents. 32 AWG, Solid Conductor, Silver Coated Copper, 250V, Gray, 100ft, 33201 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 33201 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.019 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : UL VW-1 MIL-SPEC : MIL-W-16878/6 Type ET

Alpha Wire's MIL-W-16878/6 Type ET PTFE Wire for use in electrical applications requiring higher temperature and thermal/flame resistaNo Colore while resisting chemicals and solvents. 32 AWG, Solid Conductor, Silver Coated Copper, 250V, Gray, 100ft, 33201 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 33201 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.019 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : UL VW-1 MIL-SPEC : MIL-W-16878/6 Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 33201 SL005 ALP33201-SL005
Product Name Hook-up Wire 33201 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878/6 Type ET - 32 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Gray - 100ft
Approvals UL VW-1
Rated Voltage 250 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook Up Wire - 1225879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details