Alpha Wire Hook-Up Wire, 32Awg, Red, 30.5M; Jacket Material Alpha Wire 33201 RD005

Description
HOOK-UP WIRE, 32AWG, RED, 30.5M; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 32AWG, RED, 30.5M; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 32Awg, Red, 30.5M; Jacket Material Alpha Wire - 92Y2742 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 32Awg, Red, 30.5M; Jacket Material Alpha Wire
92Y2742
Hook-Up Wire, 32Awg, Red, 30.5M; Jacket Material Alpha Wire 92Y2742
HOOK-UP WIRE, 32AWG, RED, 30.5M; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:250V RoHS Compliant: Yes

HOOK-UP WIRE, 32AWG, RED, 30.5M; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92Y2742
Product Name Hook-Up Wire, 32Awg, Red, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details