Alpha Wire Hook-up Wire 33201 RD001

Description
33201 Red 1000 FT
Request a Quote
Description
33201 Red 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 33201 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
33201 RD001
Hook-up Wire 33201 RD001
33201 Red 1000 FT

33201 Red 1000 FT

Buy Now
33201 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878/6 Type ET - 32 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Red - 1000ft - ALP33201-RD001 - Lapp Tannehill
Savage, MN, United States
33201 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878/6 Type ET - 32 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Red - 1000ft
ALP33201-RD001
33201 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878/6 Type ET - 32 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Red - 1000ft ALP33201-RD001
Alpha Wire's MIL-W-16878/6 Type ET PTFE Wire for use in electrical applications requiring higher temperature and thermal/flame resistaNo Colore while resisting chemicals and solvents. 32 AWG, Solid Conductor, Silver Coated Copper, 250V, Red, 1000ft, 33201 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 33201 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.019 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : UL VW-1 MIL-SPEC : MIL-W-16878/6 Type ET

Alpha Wire's MIL-W-16878/6 Type ET PTFE Wire for use in electrical applications requiring higher temperature and thermal/flame resistaNo Colore while resisting chemicals and solvents. 32 AWG, Solid Conductor, Silver Coated Copper, 250V, Red, 1000ft, 33201 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 33201 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.019 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : UL VW-1 MIL-SPEC : MIL-W-16878/6 Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 33201 RD001 ALP33201-RD001
Product Name Hook-up Wire 33201 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878/6 Type ET - 32 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Red - 1000ft
Approvals UL VW-1
Rated Voltage 250 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Conductor Pure Gold
North American 40 AWG
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1853968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 120236-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers