Alpha Wire Hook-Up Wire, 0.03Mm2, 30M, Green; Jacket Material Alpha Wire 33201 GR005

Description
HOOK-UP WIRE, 0.03MM2, 30M, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.03MM2, 30M, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.03Mm2, 30M, Green; Jacket Material Alpha Wire - 87W7661 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.03Mm2, 30M, Green; Jacket Material Alpha Wire
87W7661
Hook-Up Wire, 0.03Mm2, 30M, Green; Jacket Material Alpha Wire 87W7661
HOOK-UP WIRE, 0.03MM2, 30M, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:250V RoHS Compliant: Yes

HOOK-UP WIRE, 0.03MM2, 30M, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87W7661
Product Name Hook-Up Wire, 0.03Mm2, 30M, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details