Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 33201 BR005

Description
Win Source Part Number: 1028785-33201 BR005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878/6 Type ET Package: Spool Wire Gauge: 32 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 250V Standard Package: 1 Conductor Strand: Solid Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket (Insulation) Diameter: 0.019" (0.50mm) Jacket Color: Brown Jacket (Insulation) Thickness: 0.005" (0.13mm) Temperature Range - Operating: -55°C ~ 200°C Alternative Parts (Cross-Reference): 33201 BR00533201-BR005; 33201BR005; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 33201 BR005-ND,33201BR005 Base Product Number: 33201
Request a Quote Datasheet
Description
Win Source Part Number: 1028785-33201 BR005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878/6 Type ET Package: Spool Wire Gauge: 32 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 250V Standard Package: 1 Conductor Strand: Solid Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket (Insulation) Diameter: 0.019" (0.50mm) Jacket Color: Brown Jacket (Insulation) Thickness: 0.005" (0.13mm) Temperature Range - Operating: -55°C ~ 200°C Alternative Parts (Cross-Reference): 33201 BR00533201-BR005; 33201BR005; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 33201 BR005-ND,33201BR005 Base Product Number: 33201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1028785-33201 BR005
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1028785-33201 BR005
Win Source Part Number: 1028785-33201 BR005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878/6 Type ET Package: Spool Wire Gauge: 32 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 250V Standard Package: 1 Conductor Strand: Solid Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket (Insulation) Diameter: 0.019" (0.50mm) Jacket Color: Brown Jacket (Insulation) Thickness: 0.005" (0.13mm) Temperature Range - Operating: -55°C ~ 200°C Alternative Parts (Cross-Reference): 33201 BR00533201-BR005; 33201BR005; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 33201 BR005-ND,33201BR005 Base Product Number: 33201

Win Source Part Number: 1028785-33201 BR005
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-16878/6 Type ET
Package: Spool
Wire Gauge: 32 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 250V
Standard Package: 1
Conductor Strand: Solid
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Polytetrafluoroethylene (PTFE)
Jacket (Insulation) Diameter: 0.019" (0.50mm)
Jacket Color: Brown
Jacket (Insulation) Thickness: 0.005" (0.13mm)
Temperature Range - Operating: -55°C ~ 200°C
Alternative Parts (Cross-Reference): 33201 BR00533201-BR005; 33201BR005;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 33201 BR005-ND,33201BR005
Base Product Number: 33201

Buy Now Datasheet
Hu Wire Ptfe / 100 Ft Alpha Wire - 28Y5442 - Newark, An Avnet Company
Chicago, IL, United States
Hu Wire Ptfe / 100 Ft Alpha Wire
28Y5442
Hu Wire Ptfe / 100 Ft Alpha Wire 28Y5442
HU WIRE PTFE / 100 FT

HU WIRE PTFE / 100 FT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1028785-33201 BR005 28Y5442
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hu Wire Ptfe / 100 Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details