Alpha Wire Hook-Up Wire, 32Awg, Black, 30.5M; Jacket Material Alpha Wire 33201 BK005

Description
HOOK-UP WIRE, 32AWG, BLACK, 30.5M; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 32AWG, BLACK, 30.5M; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 32Awg, Black, 30.5M; Jacket Material Alpha Wire - 55X1723 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 32Awg, Black, 30.5M; Jacket Material Alpha Wire
55X1723
Hook-Up Wire, 32Awg, Black, 30.5M; Jacket Material Alpha Wire 55X1723
HOOK-UP WIRE, 32AWG, BLACK, 30.5M; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes

HOOK-UP WIRE, 32AWG, BLACK, 30.5M; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55X1723
Product Name Hook-Up Wire, 32Awg, Black, 30.5M; Jacket Material Alpha Wire
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details