Alpha Wire Multi-Conductor & Paired Cables 3320 SL005

Description
3320 SLATE 100 FT
Request a Quote Datasheet
Description
3320 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3320 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3320 SL005
Multi-Conductor & Paired Cables 3320 SL005
3320 SLATE 100 FT

3320 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 3320SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3320SL005-ND
Multiple Conductor Cables 3320SL005-ND
20 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)

20 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 20 Conductor - Gray - 600V - 100ft - Alpha 3320 SL005 - ALP3320-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 20 Conductor - Gray - 600V - 100ft - Alpha 3320 SL005
ALP3320-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 20 Conductor - Gray - 600V - 100ft - Alpha 3320 SL005 ALP3320-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 600V, Gray, 100ft, 3320 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3320 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.261 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 600V, Gray, 100ft, 3320 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3320 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.261 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 20 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 02F8139 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 20 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire
02F8139
Shielded Multiconductor Cable, 20 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire 02F8139
SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 28AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 28AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 3320 SL005 3320SL005-ND ALP3320-SL005 02F8139
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 20 Conductor - Gray - 600V - 100ft - Alpha 3320 SL005 Shielded Multiconductor Cable, 20 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details