Alpha Wire Multi-Conductor & Paired Cables 3315 SL005

Description
3315 SLATE 100 FT
Request a Quote Datasheet
Description
3315 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3315 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3315 SL005
Multi-Conductor & Paired Cables 3315 SL005
3315 SLATE 100 FT

3315 SLATE 100 FT

Buy Now
Control Cable - 2984051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2984051
Control Cable 2984051
Alpha Wire 3315 SL005 Control Cable

Alpha Wire 3315 SL005 Control Cable

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 15 Conductor - Gray - 600V - 100ft - Alpha 3315 SL005 - ALP3315-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 15 Conductor - Gray - 600V - 100ft - Alpha 3315 SL005
ALP3315-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 15 Conductor - Gray - 600V - 100ft - Alpha 3315 SL005 ALP3315-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 600V, Gray, 100ft, 3315 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3315 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.236 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 600V, Gray, 100ft, 3315 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3315 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.236 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 15 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 02F8137 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire
02F8137
Shielded Multiconductor Cable, 15 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire 02F8137
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 28AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 28AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 3315 SL005 2984051 ALP3315-SL005 02F8137
Product Name Multi-Conductor & Paired Cables Control Cable Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 15 Conductor - Gray - 600V - 100ft - Alpha 3315 SL005 Shielded Multiconductor Cable, 15 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS CE Marking; CE Approved RoHS
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534080 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details
ZK2000-7172-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers