Alpha Wire Multi-Conductor & Paired Cables 3312 SL005

Description
3312 SLATE 100 FT
Request a Quote Datasheet
Description
3312 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3312 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3312 SL005
Multi-Conductor & Paired Cables 3312 SL005
3312 SLATE 100 FT

3312 SLATE 100 FT

Buy Now
Control Cable - 2775719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2775719
Control Cable 2775719
Alpha Wire 3312 SL005 Control Cable

Alpha Wire 3312 SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - 3312SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3312SL005-ND
Multiple Conductor Cables 3312SL005-ND
12 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 12 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 02F8135 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire
02F8135
Shielded Multiconductor Cable, 12 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire 02F8135
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 28AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 28AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 12 Conductor - Gray - 600V - 100ft - Alpha 3312 SL005 - ALP3312-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 12 Conductor - Gray - 600V - 100ft - Alpha 3312 SL005
ALP3312-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 12 Conductor - Gray - 600V - 100ft - Alpha 3312 SL005 ALP3312-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 600V, Gray, 100ft, 3312 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3312 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.206 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 600V, Gray, 100ft, 3312 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3312 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.206 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 3312 SL005 2775719 3312SL005-ND 02F8135 ALP3312-SL005
Product Name Multi-Conductor & Paired Cables Control Cable Multiple Conductor Cables Shielded Multiconductor Cable, 12 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 12 Conductor - Gray - 600V - 100ft - Alpha 3312 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details