Alpha Wire Multi-Conductor & Paired Cables 3310 SL005

Description
100' SLATE COMM & CONTROL
Request a Quote Datasheet
Description
100' SLATE COMM & CONTROL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3310 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3310 SL005
Multi-Conductor & Paired Cables 3310 SL005
100' SLATE COMM & CONTROL

100' SLATE COMM & CONTROL

Buy Now
Multiple Conductor Cables - 3310SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3310SL005-ND
Multiple Conductor Cables 3310SL005-ND
10 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 10 Conductor - Gray - 600V - 100ft - Alpha 3310 SL005 - ALP3310-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 10 Conductor - Gray - 600V - 100ft - Alpha 3310 SL005
ALP3310-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 10 Conductor - Gray - 600V - 100ft - Alpha 3310 SL005 ALP3310-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 600V, Gray, 100ft, 3310 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3310 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.201 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 600V, Gray, 100ft, 3310 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3310 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.201 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 10 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 02F8133 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire
02F8133
Shielded Multiconductor Cable, 10 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire 02F8133
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 28AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 28AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 3310 SL005 3310SL005-ND ALP3310-SL005 02F8133
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 10 Conductor - Gray - 600V - 100ft - Alpha 3310 SL005 Shielded Multiconductor Cable, 10 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534202 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Rated Temperature -15 to 80 C (5 to 176 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers