Alpha Wire 3304 SL005 Control Cable
4 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 600V, Gray, 100ft, 3304 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3304 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.134 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 28AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 3304 SL005 | 2984017 | A3304-100-ND | ALP3304-SL005 | 02F8127 |
| Product Name | Multi-Conductor & Paired Cables | Control Cable | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 4 Conductor - Gray - 600V - 100ft - Alpha 3304 SL005 | Shielded Multiconductor Cable, 4 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire |
| Cable Length | 98.43 ft (300 dm) | ||||
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper |