Alpha Wire Hook-up Wire 3254 GR001

Description
3254 GREEN 1000 FT
Request a Quote
Description
3254 GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3254 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3254 GR001
Hook-up Wire 3254 GR001
3254 GREEN 1000 FT

3254 GREEN 1000 FT

Buy Now
3254 GR001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - Green - 1000ft - ALP3254-GR001 - Lapp Tannehill
Savage, MN, United States
3254 GR001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - Green - 1000ft
ALP3254-GR001
3254 GR001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - Green - 1000ft ALP3254-GR001
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Green, 1000ft, 3254 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3254 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Green, 1000ft, 3254 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3254 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3254 GR001 ALP3254-GR001
Product Name Hook-up Wire 3254 GR001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - Green - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0670613001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Stranded Hookup Wire - AS 634 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0140 inch (0.3556 mm)
View Details
Hook Up Wire - 1225870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details