Alpha Wire Hook-up Wire 3253 WH001

Description
3253 WHITE 1000 FT
Request a Quote
Description
3253 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3253 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3253 WH001
Hook-up Wire 3253 WH001
3253 WHITE 1000 FT

3253 WHITE 1000 FT

Buy Now
3253 WH001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 300V - White - 1000ft - ALP3253-WH001 - Lapp Tannehill
Savage, MN, United States
3253 WH001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 300V - White - 1000ft
ALP3253-WH001
3253 WH001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 300V - White - 1000ft ALP3253-WH001
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, White, 1000ft, 3253 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3253 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, White, 1000ft, 3253 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3253 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3253 WH001 ALP3253-WH001
Product Name Hook-up Wire 3253 WH001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 300V - White - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0680 inch (1.73 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 003127-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Miniature Shielded Control and Instrumentation Cable - 1202 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D TYPE B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1150 to 0.3010 inch (2.92 to 7.65 mm)
View Details