Alpha Wire Hook-up Wire 3253 SL005

Description
3253 Slate 100 FT
Request a Quote
Description
3253 Slate 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3253 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3253 SL005
Hook-up Wire 3253 SL005
3253 Slate 100 FT

3253 Slate 100 FT

Buy Now
Hook Up Wire - 332411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
332411
Hook Up Wire 332411
Alpha Wire 3253 SL005 Hook Up Wire

Alpha Wire 3253 SL005 Hook Up Wire

Supplier's Site
3253 SL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 300V - Gray - 100ft - ALP3253-SL005 - Lapp Tannehill
Savage, MN, United States
3253 SL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 300V - Gray - 100ft
ALP3253-SL005
3253 SL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 300V - Gray - 100ft ALP3253-SL005
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Gray, 100ft, 3253 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3253 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Gray, 100ft, 3253 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3253 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3253 SL005 332411 ALP3253-SL005
Product Name Hook-up Wire Hook Up Wire 3253 SL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 300V - Gray - 100ft
Approvals UL Listing Mark; Ul listed CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Nominal Diameter 0.0681 inch (1.73 mm) 0.0680 inch (1.73 mm)
Wire Conductor Copper Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 7/0.40 mm
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Flexible PVC Lead Wire - NUF 34-4050 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details