Alpha Wire Hook-up Wire 3252 BR005

Description
3252 Brown 100 FT
Request a Quote
Description
3252 Brown 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3252 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3252 BR005
Hook-up Wire 3252 BR005
3252 Brown 100 FT

3252 Brown 100 FT

Buy Now
3252 BR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft - ALP3252-BR005 - Lapp Tannehill
Savage, MN, United States
3252 BR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft
ALP3252-BR005
3252 BR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft ALP3252-BR005
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Brown, 100ft, 3252 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3252 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Brown, 100ft, 3252 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3252 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3252 BR005 ALP3252-BR005
Product Name Hook-up Wire 3252 BR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0580 inch (1.47 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 033979-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - AS 635 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0150 inch (0.3810 mm)
View Details
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details