Alpha Wire Hook-up Wire 3251 YL005

Description
3251 YELLOW 100 FT
Request a Quote
Description
3251 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3251 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3251 YL005
Hook-up Wire 3251 YL005
3251 YELLOW 100 FT

3251 YELLOW 100 FT

Buy Now
Hook Up Wire - 1680792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1680792
Hook Up Wire 1680792
Alpha Wire 3251 YL005 Hook Up Wire

Alpha Wire 3251 YL005 Hook Up Wire

Supplier's Site
Wire, Hook-Up; 22 AWG; 7/30; 0.009 in.;0.048 in.; -10 degC; 80 degC; 300 V; Y - 70136385 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 7/30; 0.009 in.;0.048 in.; -10 degC; 80 degC; 300 V; Y
70136385
Wire, Hook-Up; 22 AWG; 7/30; 0.009 in.;0.048 in.; -10 degC; 80 degC; 300 V; Y 70136385
0.009 in. Insulation, -10 to +80°C, 300 V, Semi Rigid PVC Insulation Hook-Up Wire Conductor: Stranded, tinned copper. Insulation: color-coded semi-rigid polyvinylchloride. Insulation Thickness: 0.009" (0.23 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.009 in. Insulation, -10 to +80°C, 300 V, Semi Rigid PVC Insulation Hook-Up Wire
Conductor: Stranded, tinned copper. Insulation: color-coded semi-rigid polyvinylchloride. Insulation Thickness: 0.009" (0.23 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site
3251 YL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft - ALP3251-YL005 - Lapp Tannehill
Savage, MN, United States
3251 YL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft
ALP3251-YL005
3251 YL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft ALP3251-YL005
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 100ft, 3251 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3251 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 100ft, 3251 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3251 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 3251 YL005 1680792 70136385 ALP3251-YL005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; 22 AWG; 7/30; 0.009 in.;0.048 in.; -10 degC; 80 degC; 300 V; Y 3251 YL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft
Approvals UL Listing Mark; Ul listed CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Nominal Diameter 0.0500 inch (1.27 mm) 0.0500 inch (1.27 mm)
Wire Conductor Copper Copper Copper
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 7/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Stranded Hookup Wire - CW5052-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details