The Hook-Up Wire, 0.35Mm2, 30M, Slate is a 22 AWG wire featuring a tinned copper conductor and a semi-rigid PVC insulation with a nominal wall thickness of 0.010 inches. It is rated for a maximum operating temperature of 80°C and a voltage rating of 300 VRMS. The wire complies with various standards, including UL AWM/STYLE 1061 and CSA AWM I A/B, ensuring its suitability for a range of electrical applications. The product is RoHS compliant and adheres to EU directives regarding hazardous substances. It has a bend radius of 10 times the cable diameter and a maximum pull tension of 5.5 lbs. This wire is available in a slate color and comes in a continuous length of 30 meters.
HOOK-UP WIRE, 0.35MM2, 30M, SLATE; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 96F9186 |
| Product Name | Hook-Up Wire, 0.35Mm2, 30M, Slate; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |