The Hook Up Wire is a 1000-foot length of 22 AWG copper wire with a red PVC jacket. It features a nominal insulation thickness of 0.010 inches and complies with various industry standards, including UL AWM/Style 1061 and CSA AWM I A/B, both rated for 80°C and 300 VRMS. The wire has a maximum pull tension of 5.5 lbs and a temperature range of -10 to 80°C. It exhibits a nominal conductor DCR of 16.2 Ω per 1000 feet at 20°C and an inductance of 0.05 µH per foot. The product is RoHS compliant and meets the requirements of California Proposition 65. This wire is suitable for a variety of electrical applications where flexibility and reliability are required.
HOOK UP WIRE, 1000FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 92F6709 |
| Product Name | Hook Up Wire, 1000Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire |
| Rated Temperature | 80 C (176 F) |