Alpha Wire Hook-up Wire 3251 RD001

Description
1000' RED SEMI RIGID HOOK-U
Request a Quote
Description
1000' RED SEMI RIGID HOOK-U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3251 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3251 RD001
Hook-up Wire 3251 RD001
1000' RED SEMI RIGID HOOK-U

1000' RED SEMI RIGID HOOK-U

Buy Now
Wire, Hook-Up; 22 AWG; 7/30; 0.009 in.;0.048 in.; -10 degC; 80 degC; 300 V; R - 70136403 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 7/30; 0.009 in.;0.048 in.; -10 degC; 80 degC; 300 V; R
70136403
Wire, Hook-Up; 22 AWG; 7/30; 0.009 in.;0.048 in.; -10 degC; 80 degC; 300 V; R 70136403
0.009 in. Insulation, -10 to +80°C, 300 V, Semi Rigid PVC Insulation Hook-Up Wire Conductor: Stranded, tinned copper. Insulation: color-coded semi-rigid polyvinylchloride. Insulation Thickness: 0.009" (0.23 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.009 in. Insulation, -10 to +80°C, 300 V, Semi Rigid PVC Insulation Hook-Up Wire
Conductor: Stranded, tinned copper. Insulation: color-coded semi-rigid polyvinylchloride. Insulation Thickness: 0.009" (0.23 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site
3251 RD001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Red - 1000ft - ALP3251-RD001 - Lapp Tannehill
Savage, MN, United States
3251 RD001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Red - 1000ft
ALP3251-RD001
3251 RD001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Red - 1000ft ALP3251-RD001
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 1000ft, 3251 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3251 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 1000ft, 3251 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3251 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3251 RD001 70136403 ALP3251-RD001
Product Name Hook-up Wire Wire, Hook-Up; 22 AWG; 7/30; 0.009 in.;0.048 in.; -10 degC; 80 degC; 300 V; R 3251 RD001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Red - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts 300 volts
Rated Temperature -10 to ? C (14 to ? F) -10 to 80 C (14 to 176 F)
Wire Insulation Polyvinyl Chloride Polyvinyl Chloride; PVC
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 1225874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details