Alpha Wire Hook-up Wire 3251 OR005

Description
100' ORANGE SEMI-RIGID HOOK
Request a Quote
Description
100' ORANGE SEMI-RIGID HOOK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3251 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3251 OR005
Hook-up Wire 3251 OR005
100' ORANGE SEMI-RIGID HOOK

100' ORANGE SEMI-RIGID HOOK

Buy Now
Hook Up Wire - 1680821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1680821
Hook Up Wire 1680821
Alpha Wire 3251 OR005 Hook Up Wire

Alpha Wire 3251 OR005 Hook Up Wire

Supplier's Site
Wire, Hook-Up; 22 AWG; 7/30; 0.009 in.;0.048 in.; -10 degC; 80 degC; 300 V; O - 70136387 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 7/30; 0.009 in.;0.048 in.; -10 degC; 80 degC; 300 V; O
70136387
Wire, Hook-Up; 22 AWG; 7/30; 0.009 in.;0.048 in.; -10 degC; 80 degC; 300 V; O 70136387
0.009 in. Insulation, -10 to +80°C, 300 V, Semi Rigid PVC Insulation Hook-Up Wire Conductor: Stranded, tinned copper. Insulation: color-coded semi-rigid polyvinylchloride. Insulation Thickness: 0.009" (0.23 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.009 in. Insulation, -10 to +80°C, 300 V, Semi Rigid PVC Insulation Hook-Up Wire
Conductor: Stranded, tinned copper. Insulation: color-coded semi-rigid polyvinylchloride. Insulation Thickness: 0.009" (0.23 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site
3251 OR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Orange - 100ft - ALP3251-OR005 - Lapp Tannehill
Savage, MN, United States
3251 OR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Orange - 100ft
ALP3251-OR005
3251 OR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Orange - 100ft ALP3251-OR005
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Orange, 100ft, 3251 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3251 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Orange, 100ft, 3251 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3251 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 3251 OR005 1680821 70136387 ALP3251-OR005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; 22 AWG; 7/30; 0.009 in.;0.048 in.; -10 degC; 80 degC; 300 V; O 3251 OR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Orange - 100ft
Approvals UL Listing Mark; Ul listed CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Nominal Diameter 0.0500 inch (1.27 mm) 0.0500 inch (1.27 mm)
Wire Conductor Copper Copper Copper
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 7/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Primary Wire - 0408713001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1805972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Plastic General All-purpose Cordage - 1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 to 600 volts
Nominal Diameter 0.2370 to 0.7130 inch (6.02 to 18.11 mm)
View Details