Alpha Wire Hook-up Wire 3251 BR005

Description
3251 BROWN 100 FT
Request a Quote
Description
3251 BROWN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3251 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3251 BR005
Hook-up Wire 3251 BR005
3251 BROWN 100 FT

3251 BROWN 100 FT

Buy Now
Hook Up Wire - 1680815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1680815
Hook Up Wire 1680815
Alpha Wire 3251 BR005 Hook Up Wire

Alpha Wire 3251 BR005 Hook Up Wire

Supplier's Site
3251 BR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft - ALP3251-BR005 - Lapp Tannehill
Savage, MN, United States
3251 BR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft
ALP3251-BR005
3251 BR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft ALP3251-BR005
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Brown, 100ft, 3251 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3251 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Brown, 100ft, 3251 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3251 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3251 BR005 1680815 ALP3251-BR005
Product Name Hook-up Wire Hook Up Wire 3251 BR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft
Approvals UL Listing Mark; Ul listed CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Nominal Diameter 0.0500 inch (1.27 mm) 0.0500 inch (1.27 mm)
Wire Conductor Copper Copper
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 7/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 175322-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1225861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details