Alpha Wire Hook-Up Wire, 0.23Mm2, 30M, Violet; Jacket Material Alpha Wire 3250 VI005

Description
HOOK-UP WIRE, 0.23MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.23MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.23Mm2, 30M, Violet; Jacket Material Alpha Wire - 66F2026 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.23Mm2, 30M, Violet; Jacket Material Alpha Wire
66F2026
Hook-Up Wire, 0.23Mm2, 30M, Violet; Jacket Material Alpha Wire 66F2026
HOOK-UP WIRE, 0.23MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 0.23MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66F2026
Product Name Hook-Up Wire, 0.23Mm2, 30M, Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details