Alpha Wire Hook-Up Wire, 0.23Mm2, 30M, Slate; Jacket Material Alpha Wire 3250 SL005

Description
HOOK-UP WIRE, 0.23MM2, 30M, SLATE; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.23MM2, 30M, SLATE; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.23Mm2, 30M, Slate; Jacket Material Alpha Wire - 66F2025 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.23Mm2, 30M, Slate; Jacket Material Alpha Wire
66F2025
Hook-Up Wire, 0.23Mm2, 30M, Slate; Jacket Material Alpha Wire 66F2025
HOOK-UP WIRE, 0.23MM2, 30M, SLATE; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 0.23MM2, 30M, SLATE; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66F2025
Product Name Hook-Up Wire, 0.23Mm2, 30M, Slate; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6011A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,general purpose
View Details
Circular Cable Assemblies - 2171-NEBL-T12W4-E-5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details