Alpha Wire Hook Up Wire 3250 BL005

Description
Alpha Wire 3250 BL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3250 BL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1680691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1680691
Hook Up Wire 1680691
Alpha Wire 3250 BL005 Hook Up Wire

Alpha Wire 3250 BL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3250 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3250 BL005
Hook-up Wire 3250 BL005
3250 BLUE 100 FT

3250 BLUE 100 FT

Buy Now
Wire, Hook-Up; 24 AWG; 7/32; 0.009 in.;0.042 in.; -10 degC; 80 degC; 300 V; B - 70136376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 7/32; 0.009 in.;0.042 in.; -10 degC; 80 degC; 300 V; B
70136376
Wire, Hook-Up; 24 AWG; 7/32; 0.009 in.;0.042 in.; -10 degC; 80 degC; 300 V; B 70136376
0.009 in. Insulation, -10 to +80°C, 300 V, Semi Rigid PVC Insulation Hook-Up Wire Conductor: Stranded, tinned copper. Insulation: color-coded semi-rigid polyvinylchloride. Insulation Thickness: 0.009" (0.23 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.009 in. Insulation, -10 to +80°C, 300 V, Semi Rigid PVC Insulation Hook-Up Wire
Conductor: Stranded, tinned copper. Insulation: color-coded semi-rigid polyvinylchloride. Insulation Thickness: 0.009" (0.23 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site
3250 BL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft - ALP3250-BL005 - Lapp Tannehill
Savage, MN, United States
3250 BL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft
ALP3250-BL005
3250 BL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft ALP3250-BL005
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 100ft, 3250 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3250 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 100ft, 3250 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3250 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1680691 3250 BL005 70136376 ALP3250-BL005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 24 AWG; 7/32; 0.009 in.;0.042 in.; -10 degC; 80 degC; 300 V; B 3250 BL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft
Approvals UL Listing Mark; Ul listed CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Nominal Diameter 0.0453 inch (1.15 mm) 0.0440 inch (1.12 mm)
Wire Conductor Copper Copper Copper
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 7/0.20 mm
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 128613-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
Hook Up Wire - 1805921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details