Alpha Wire Hook-Up Wire, 24Awg, Black, 30.5M; Jacket Material Alpha Wire 3250 BK005

Description
HOOK-UP WIRE, 24AWG, BLACK, 30.5M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 24AWG, BLACK, 30.5M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 24Awg, Black, 30.5M; Jacket Material Alpha Wire - 92F9346 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 24Awg, Black, 30.5M; Jacket Material Alpha Wire
92F9346
Hook-Up Wire, 24Awg, Black, 30.5M; Jacket Material Alpha Wire 92F9346
HOOK-UP WIRE, 24AWG, BLACK, 30.5M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 24AWG, BLACK, 30.5M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9346
Product Name Hook-Up Wire, 24Awg, Black, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details