Alpha Wire Hook Up Wire 3250 BK005

Description
Alpha Wire 3250 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3250 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1680657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1680657
Hook Up Wire 1680657
Alpha Wire 3250 BK005 Hook Up Wire

Alpha Wire 3250 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3250 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3250 BK005
Hook-up Wire 3250 BK005
100' BLACK SEMI-RIGID HOOK

100' BLACK SEMI-RIGID HOOK

Buy Now
3250 BK005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Black - 100ft - ALP3250-BK005 - Lapp Tannehill
Savage, MN, United States
3250 BK005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Black - 100ft
ALP3250-BK005
3250 BK005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Black - 100ft ALP3250-BK005
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 100ft, 3250 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3250 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 100ft, 3250 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3250 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site
Wire, Hook-Up; 24 AWG; 7/32; 0.009 in.;0.042 in.; -10 degC; 80 degC; 300 V; B - 70136372 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 7/32; 0.009 in.;0.042 in.; -10 degC; 80 degC; 300 V; B
70136372
Wire, Hook-Up; 24 AWG; 7/32; 0.009 in.;0.042 in.; -10 degC; 80 degC; 300 V; B 70136372
0.009 in. Insulation, -10 to +80°C, 300 V, Semi Rigid PVC Insulation Hook-Up Wire Conductor: Stranded, tinned copper. Insulation: color-coded semi-rigid polyvinylchloride. Insulation Thickness: 0.009" (0.23 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.009 in. Insulation, -10 to +80°C, 300 V, Semi Rigid PVC Insulation Hook-Up Wire
Conductor: Stranded, tinned copper. Insulation: color-coded semi-rigid polyvinylchloride. Insulation Thickness: 0.009" (0.23 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1680657 3250 BK005 ALP3250-BK005 70136372
Product Name Hook Up Wire Hook-up Wire 3250 BK005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Black - 100ft Wire, Hook-Up; 24 AWG; 7/32; 0.009 in.;0.042 in.; -10 degC; 80 degC; 300 V; B
Nominal Diameter 0.0453 inch (1.15 mm) 0.0440 inch (1.12 mm)
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 7/0.20 mm
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Rated Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 081148-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1220 inch (3.1 mm)
Wire Weight 0.0543 lbs/ft (0.0807 g/mm)
View Details
Miniature Electrode Wire - AS 765-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details