100' GRAY 4 CDR, 16 AWG CAB
4 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)
Alpha Wire 3248 SL005 Control Cable
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 100ft, 3248 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3248 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.279 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 3248 SL005 | 3248SL005-ND | 2775709 | ALP3248-SL005 | 92F6900 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Control Cable | Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 4 Conductor - Gray - 600V - 100ft - Alpha 3248 SL005 | Shielded Multiconductor Cable, 4 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Braid | Braid; Braid |