Alpha Wire Control Cable 3245 SL005

Description
Alpha Wire 3245 SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 3245 SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1871999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1871999
Control Cable 1871999
Alpha Wire 3245 SL005 Control Cable

Alpha Wire 3245 SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 3245 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3245 SL005
Multi-Conductor & Paired Cables 3245 SL005
100' GRAY 1 CDR, 16 AWG CAB

100' GRAY 1 CDR, 16 AWG CAB

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 1 Conductor - Gray - 600V - 100ft - Alpha 3245 SL005 - ALP3245-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 1 Conductor - Gray - 600V - 100ft - Alpha 3245 SL005
ALP3245-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 1 Conductor - Gray - 600V - 100ft - Alpha 3245 SL005 ALP3245-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 100ft, 3245 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3245 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.136 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 100ft, 3245 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3245 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.136 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 1 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 86K7268 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire
86K7268
Shielded Multiconductor Cable, 1 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire 86K7268
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1871999 3245 SL005 ALP3245-SL005 86K7268
Product Name Control Cable Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 1 Conductor - Gray - 600V - 100ft - Alpha 3245 SL005 Shielded Multiconductor Cable, 1 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS CE Marking; CE Approved
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details