The Shielded Multiconductor Cable, part number 02F8121, features three 18 AWG conductors made of tinned copper, providing a nominal voltage rating of 600 VRMS. The cable is designed with a PVC insulation layer and a nylon jacket, ensuring durability and resistance to environmental factors. It includes a tinned copper braid shield that offers a minimum of 90% coverage, enhancing protection against electromagnetic interference. The cable has a temperature range of -55 to 105°C and a minimum bend radius of 10 times the cable diameter. It is compliant with RoHS and REACH regulations, making it suitable for environmentally conscious projects. The cable is packaged in a continuous length of 500 feet, making it convenient for various applications.
3 Conductor Multi-Conductor Cable Slate 18 AWG Braid 500.0' (152.4m)
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 500ft, 3242 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3242 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.233 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 3242 SL002 | 3242SL002-ND | 02F8121 | ALP3242-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 3 Conductor - Gray - 600V - 500ft - Alpha 3242 SL002 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Braid | Braid; Braid |