2 Conductor Multi-Conductor Cable Slate 18 AWG Braid 500.0' (152.4m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 500ft, 3241 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3241 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.219 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 3241 SL002 | 3241SL002-ND | ALP3241-SL002 | 02F8118 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 2 Conductor - Gray - 600V - 500ft - Alpha 3241 SL002 | Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Braid | Braid; Braid |