The Shielded Multiconductor Cable, part number 02F8113, features three conductors made of 20 AWG stranded tinned copper. It has a voltage rating of 600 VRMS and is designed to operate within a temperature range of -55 to 105°C. The cable is shielded with a tinned copper braid providing a minimum of 90% coverage, which helps reduce electromagnetic interference. Each conductor is insulated with a nominal 0.010" PVC wall and the overall jacket is made of PVC with a thickness of 0.019". The cable is constructed with a minimum of six twists per foot and is wrapped with clear Mylar tape for added protection. It is compliant with RoHS and meets military specifications MIL-W-16878/Type B/N. The cable is available in a continuous length of 1000 feet, making it suitable for various applications requiring reliable signal integrity and durability.
1000' GRAY 3 CDR, 20 AWG CA
3 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 1000ft, 3232 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3232 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.205 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 3232 SL001 | A3232-1000-ND | 02F8113 | ALP3232-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 3 Conductor - Gray - 600V - 1000ft - Alpha 3232 SL001 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Braid | Braid; Braid |