Alpha Wire Multiple Conductor Cables 3231 SL005

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)
Request a Quote
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 86K7267, features two conductors made of 20 AWG tinned copper, designed for a voltage rating of 600 VRMS. The cable has a nominal insulation thickness of 0.010 inches made from PVC and a nylon layer, providing durability and protection. It is constructed with a TC braid shield that offers a minimum of 90% coverage, enhancing its resistance to electromagnetic interference. This cable is suitable for a temperature range of -55°C to 105°C and has a minimum bend radius of 10 times its diameter. The cable assembly includes 6 twists per foot and is wrapped in clear Mylar tape for added stability. The outer jacket is made of PVC with a nominal thickness of 0.019 inches and is colored slate. The product complies with various standards, including the EU RoHS Directive and California Proposition 65, ensuring it meets environmental regulations. It is packaged in a continuous length of 100 feet, making it convenient for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 86K7267, features two conductors made of 20 AWG tinned copper, designed for a voltage rating of 600 VRMS. The cable has a nominal insulation thickness of 0.010 inches made from PVC and a nylon layer, providing durability and protection. It is constructed with a TC braid shield that offers a minimum of 90% coverage, enhancing its resistance to electromagnetic interference. This cable is suitable for a temperature range of -55°C to 105°C and has a minimum bend radius of 10 times its diameter. The cable assembly includes 6 twists per foot and is wrapped in clear Mylar tape for added stability. The outer jacket is made of PVC with a nominal thickness of 0.019 inches and is colored slate. The product complies with various standards, including the EU RoHS Directive and California Proposition 65, ensuring it meets environmental regulations. It is packaged in a continuous length of 100 feet, making it convenient for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A3231-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A3231-100-ND
Multiple Conductor Cables A3231-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 3231 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3231 SL005
Multi-Conductor & Paired Cables 3231 SL005
100' GRAY 2 CDR, 20 AWG CAB

100' GRAY 2 CDR, 20 AWG CAB

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 600V - 100ft - Alpha 3231 SL005 - ALP3231-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 600V - 100ft - Alpha 3231 SL005
ALP3231-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 600V - 100ft - Alpha 3231 SL005 ALP3231-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 100ft, 3231 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3231 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.195 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 100ft, 3231 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3231 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.195 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 86K7267 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
86K7267
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire 86K7267
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number A3231-100-ND 3231 SL005 ALP3231-SL005 86K7267
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 600V - 100ft - Alpha 3231 SL005 Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details