The Shielded Multiconductor Cable, part number 02F8958, features two conductors made of 20 AWG tinned copper, designed for a voltage rating of 600 VRMS. The cable has a nominal insulation thickness of 0.010 inches made from PVC and a nylon layer, with a jacket thickness of 0.019 inches, also PVC. It is constructed with a TC braid shield providing a minimum of 90% coverage, which helps reduce electromagnetic interference. This cable is rated for a temperature range of -55 to 105°C and has a minimum bend radius of 10 times the cable diameter. The maximum pull tension is specified at 23.1 lbs. Electrical properties include a capacitance of 55 pF/ft at 1 kHz and a nominal conductor DCR of 9.4 Ω per 1000 ft at 20°C. The cable is compliant with RoHS and meets various environmental regulations, making it suitable for a range of applications requiring reliable shielding and durability.
1000' GRAY 2 CDR, 20 AWG CA
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 1000ft, 3231 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3231 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.195 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 3231 SL001 | A3231-1000-ND | ALP3231-SL001 | 02F8958 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 600V - 1000ft - Alpha 3231 SL001 | Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Braid | Braid; Braid |